Bourns, Inc. Chip Resistor - Surface Mount CRS2512-JX-102ELF

Description
1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRS2512-JX-102ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2512-JX-102ELFCT-ND
Chip Resistor - Surface Mount CRS2512-JX-102ELFCT-ND
1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2512-JX-102ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2512-JX-102ELFDKR-ND
Chip Resistor - Surface Mount CRS2512-JX-102ELFDKR-ND
1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2512-JX-102ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2512-JX-102ELFTR-ND
Chip Resistor - Surface Mount CRS2512-JX-102ELFTR-ND
1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Thick Film, 1K, 5%, 2512; Resistance Bourns - 42Y0226 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1K, 5%, 2512; Resistance Bourns
42Y0226
Resistor, Thick Film, 1K, 5%, 2512; Resistance Bourns 42Y0226
RESISTOR, THICK FILM, 1K, 5%, 2512; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1K, 5%, 2512; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site
Res, 1K, 2W, 5%, Thick Film, 2512; Resistance Bourns - 40Y9574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 2W, 5%, Thick Film, 2512; Resistance Bourns
40Y9574
Res, 1K, 2W, 5%, Thick Film, 2512; Resistance Bourns 40Y9574
RES, 1K, 2W, 5%, THICK FILM, 2512; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RES, 1K, 2W, 5%, THICK FILM, 2512; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRS2512-JX-102ELFCT-ND 42Y0226
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 1K, 5%, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details