Bourns CRS2512-JW-4R7ELF Resistor
4.7 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film
4.7 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film
4.7 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film
Surface Mount Chip Resistor, Thick Film, CRS Series, 4.7 ohm, 2 W, 5%, 600 V, 2512 [6432 Metric] RoHS Compliant: Yes
RES, 4.7R, 2W, 5%, THICK FILM, 2512; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes
RES, 4.7R, 2W, 5%, THICK FILM, 2512; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 630181 | CRS2512-JW-4R7ELFCT-ND | 42Y0224 | 40Y9572 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thick Film, Crs Series, 4.7 Ohm, 2 W, 5%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns | Res, 4.7R, 2W, 5%, Thick Film, 2512; Resistance Bourns |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 [6432 Metric] |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 2 watts | 2 watts | 2 watts |