RES 47 OHM 1% 2W 2512 Product overview: CRS2512-FX-47R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS2512-FX-47R0EL
47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film
47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film
47 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film
RESISTOR, THICK FILM, 47R, 1%, 2512; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, CRS Series, 47 ohm, 2 W, 1%, 600 V, 2512 [6432 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRS2512-FX-47R0ELF | CRS2512-FX-47R0ELFTR-ND | 42Y0223 | 40Y9571 |
| Product Name | 47 OHM 2W Resistor | Chip Resistor - Surface Mount | Resistor, Thick Film, 47R, 1%, 2512; Resistance Bourns | Surface Mount Chip Resistor, Thick Film, Crs Series, 47 Ohm, 2 W, 1%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 | 2512; 2512 [6432 Metric] | Surface Mount Technology (SMT / SMD); 2512 |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | |
| Power Rating | 2 watts | 2 watts | 2 watts | |
| Operating DC Voltage | 300 volts |