Bourns, Inc. Chip Resistor - Surface Mount CRS2512-FX-1004ELF

Description
1 MOhms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRS2512-FX-1004ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2512-FX-1004ELFTR-ND
Chip Resistor - Surface Mount CRS2512-FX-1004ELFTR-ND
1 MOhms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

1 MOhms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2512-FX-1004ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2512-FX-1004ELFCT-ND
Chip Resistor - Surface Mount CRS2512-FX-1004ELFCT-ND
1 MOhms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

1 MOhms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2512-FX-1004ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2512-FX-1004ELFDKR-ND
Chip Resistor - Surface Mount CRS2512-FX-1004ELFDKR-ND
1 MOhms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

1 MOhms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8673044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8673044P
Surface Mount Resistors 8673044P
Bourns CRS2512-FX-1004ELF

Bourns CRS2512-FX-1004ELF

Supplier's Site
Surface Mount Resistors - 8673044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8673044
Surface Mount Resistors 8673044
Bourns CRS2512-FX-1004ELF

Bourns CRS2512-FX-1004ELF

Supplier's Site
Surface Mount Resistors - 1670003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1670003
Surface Mount Resistors 1670003
Bourns CRS2512-FX-1004ELF

Bourns CRS2512-FX-1004ELF

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Crs Series, 1 Mohm, 2 W, 1%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns - 40Y9570 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Crs Series, 1 Mohm, 2 W, 1%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns
40Y9570
Surface Mount Chip Resistor, Thick Film, Crs Series, 1 Mohm, 2 W, 1%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns 40Y9570
Surface Mount Chip Resistor, Thick Film, CRS Series, 1 Mohm, 2 W, 1%, 600 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, CRS Series, 1 Mohm, 2 W, 1%, 600 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1M, 1%, 2512; Resistance Bourns - 42Y0222 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1M, 1%, 2512; Resistance Bourns
42Y0222
Resistor, Thick Film, 1M, 1%, 2512; Resistance Bourns 42Y0222
RESISTOR, THICK FILM, 1M, 1%, 2512; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1M, 1%, 2512; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRS2512-FX-1004ELFTR-ND 8673044P 8673044 40Y9570 42Y0222
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, Crs Series, 1 Mohm, 2 W, 1%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns Resistor, Thick Film, 1M, 1%, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD103JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details