Bourns, Inc. Chip Resistor - Surface Mount CRS2512-FX-1002ELF

Description
10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRS2512-FX-1002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2512-FX-1002ELFTR-ND
Chip Resistor - Surface Mount CRS2512-FX-1002ELFTR-ND
10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2512-FX-1002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2512-FX-1002ELFCT-ND
Chip Resistor - Surface Mount CRS2512-FX-1002ELFCT-ND
10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2512-FX-1002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2512-FX-1002ELFDKR-ND
Chip Resistor - Surface Mount CRS2512-FX-1002ELFDKR-ND
10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

10 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRS2512-FX-1002ELF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRS2512-FX-1002ELF
Resistors - Chip Resistor - Surface Mount CRS2512-FX-1002ELF
RES 10K OHM 1% 2W 2512

RES 10K OHM 1% 2W 2512

Supplier's Site
Resistor, Thick Film, 10K, 1%, 2512; Resistance Bourns - 42Y0221 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10K, 1%, 2512; Resistance Bourns
42Y0221
Resistor, Thick Film, 10K, 1%, 2512; Resistance Bourns 42Y0221
RESISTOR, THICK FILM, 10K, 1%, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10K, 1%, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site
Res, 10K, 1%, 2W, Thick Film, 2512; Resistance Bourns - 40Y9569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 2W, Thick Film, 2512; Resistance Bourns
40Y9569
Res, 10K, 1%, 2W, Thick Film, 2512; Resistance Bourns 40Y9569
RES, 10K, 1%, 2W, THICK FILM, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:300V RoHS Compliant: Yes

RES, 10K, 1%, 2W, THICK FILM, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site
Res, 10K, 1%, 2W, Thick Film, 2512; Resistance Bourns - 33AK8333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 2W, Thick Film, 2512; Resistance Bourns
33AK8333
Res, 10K, 1%, 2W, Thick Film, 2512; Resistance Bourns 33AK8333
RES, 10K, 1%, 2W, THICK FILM, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RES, 10K, 1%, 2W, THICK FILM, 2512; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRS2512-FX-1002ELFTR-ND CRS2512-FX-1002ELF 42Y0221 40Y9569
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 10K, 1%, 2512; Resistance Bourns Res, 10K, 1%, 2W, Thick Film, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details