Bourns, Inc. Chip Resistor - Surface Mount CRS2010AFX-1001ELF

Description
1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRS2010AFX-1001ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010AFX-1001ELFTR-ND
Chip Resistor - Surface Mount CRS2010AFX-1001ELFTR-ND
1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2010AFX-1001ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010AFX-1001ELFDKR-ND
Chip Resistor - Surface Mount CRS2010AFX-1001ELFDKR-ND
1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2010AFX-1001ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010AFX-1001ELFCT-ND
Chip Resistor - Surface Mount CRS2010AFX-1001ELFCT-ND
1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K, 1%, 2010, Thick Film; Resistor Case Style Bourns - 46AC0558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 2010, Thick Film; Resistor Case Style Bourns
46AC0558
Res, 1K, 1%, 2010, Thick Film; Resistor Case Style Bourns 46AC0558
RES, 1K, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:CRS-A Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1K, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:CRS-A Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 1K, 1%, 2010, Thick Film; Resistor Case Style Bourns - 47AC8764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 2010, Thick Film; Resistor Case Style Bourns
47AC8764
Res, 1K, 1%, 2010, Thick Film; Resistor Case Style Bourns 47AC8764
RES, 1K, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:CRS-A Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1K, 1%, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:CRS-A Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1W, 1%, Thick Film, 2010; Resistance Bourns - 52AC3761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1W, 1%, Thick Film, 2010; Resistance Bourns
52AC3761
Res, 1K, 1W, 1%, Thick Film, 2010; Resistance Bourns 52AC3761
RES, 1K, 1W, 1%, THICK FILM, 2010; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 1W, 1%, THICK FILM, 2010; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1W, 1%, Thick Film, 2010; Resistance Bourns - 34AK1268 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1W, 1%, Thick Film, 2010; Resistance Bourns
34AK1268
Res, 1K, 1W, 1%, Thick Film, 2010; Resistance Bourns 34AK1268
RES, 1K, 1W, 1%, THICK FILM, 2010; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 1W, 1%, THICK FILM, 2010; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRS2010AFX-1001ELFTR-ND 46AC0558 52AC3761
Product Name Chip Resistor - Surface Mount Res, 1K, 1%, 2010, Thick Film; Resistor Case Style Bourns Res, 1K, 1W, 1%, Thick Film, 2010; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details