Bourns, Inc. Surface Mount Resistors CRS2010-JX-100ELF

Description
Bourns CRS2010-JX-100ELF
Request a Quote Datasheet
Description
Bourns CRS2010-JX-100ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8673019P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8673019P
Surface Mount Resistors 8673019P
Bourns CRS2010-JX-100ELF

Bourns CRS2010-JX-100ELF

Supplier's Site
Surface Mount Resistors - 1669995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1669995
Surface Mount Resistors 1669995
Bourns CRS2010-JX-100ELF

Bourns CRS2010-JX-100ELF

Supplier's Site
Chip Resistor - Surface Mount - CRS2010-JX-100ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010-JX-100ELFCT-ND
Chip Resistor - Surface Mount CRS2010-JX-100ELFCT-ND
10 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

10 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2010-JX-100ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010-JX-100ELFTR-ND
Chip Resistor - Surface Mount CRS2010-JX-100ELFTR-ND
10 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

10 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2010-JX-100ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010-JX-100ELFDKR-ND
Chip Resistor - Surface Mount CRS2010-JX-100ELFDKR-ND
10 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

10 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Thick Film, 10R, 5%, 2010; Resistance Bourns - 42Y0215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10R, 5%, 2010; Resistance Bourns
42Y0215
Resistor, Thick Film, 10R, 5%, 2010; Resistance Bourns 42Y0215
RESISTOR, THICK FILM, 10R, 5%, 2010; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10R, 5%, 2010; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Crs Series, 10 Ohm, 1 W, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Bourns - 40Y9563 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Crs Series, 10 Ohm, 1 W, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Bourns
40Y9563
Surface Mount Chip Resistor, Thick Film, Crs Series, 10 Ohm, 1 W, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Bourns 40Y9563
Surface Mount Chip Resistor, Thick Film, CRS Series, 10 ohm, 1 W, 5%, 400 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, CRS Series, 10 ohm, 1 W, 5%, 400 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8673019P 1669995 CRS2010-JX-100ELFCT-ND 42Y0215 40Y9563
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 10R, 5%, 2010; Resistance Bourns Surface Mount Chip Resistor, Thick Film, Crs Series, 10 Ohm, 1 W, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) 2010; 2010 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD); 2010
Resistance Range 10 ohms 10 ohms 10 ohms
Power Rating 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1879134-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
3 suppliers
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details