Bourns, Inc. Chip Resistor - Surface Mount CRS2010-JW-4R7ELF

Description
4.7 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRS2010-JW-4R7ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010-JW-4R7ELFDKR-ND
Chip Resistor - Surface Mount CRS2010-JW-4R7ELFDKR-ND
4.7 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

4.7 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2010-JW-4R7ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010-JW-4R7ELFTR-ND
Chip Resistor - Surface Mount CRS2010-JW-4R7ELFTR-ND
4.7 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

4.7 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2010-JW-4R7ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010-JW-4R7ELFCT-ND
Chip Resistor - Surface Mount CRS2010-JW-4R7ELFCT-ND
4.7 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

4.7 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8673016P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8673016P
Surface Mount Resistors 8673016P
Bourns CRS2010-JW-4R7ELF

Bourns CRS2010-JW-4R7ELF

Supplier's Site
Surface Mount Resistors - 1669994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1669994
Surface Mount Resistors 1669994
Bourns CRS2010-JW-4R7ELF

Bourns CRS2010-JW-4R7ELF

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Crs Series, 4.7 Ohm, 1 W, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Bourns - 40Y9562 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Crs Series, 4.7 Ohm, 1 W, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Bourns
40Y9562
Surface Mount Chip Resistor, Thick Film, Crs Series, 4.7 Ohm, 1 W, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Bourns 40Y9562
Surface Mount Chip Resistor, Thick Film, CRS Series, 4.7 ohm, 1 W, 5%, 400 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, CRS Series, 4.7 ohm, 1 W, 5%, 400 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 4R7, 5%, 2010; Resistance Bourns - 42Y0214 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4R7, 5%, 2010; Resistance Bourns
42Y0214
Resistor, Thick Film, 4R7, 5%, 2010; Resistance Bourns 42Y0214
RESISTOR, THICK FILM, 4R7, 5%, 2010; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 4R7, 5%, 2010; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRS2010-JW-4R7ELFDKR-ND 8673016P 1669994 40Y9562 42Y0214
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, Crs Series, 4.7 Ohm, 1 W, 5%, 400 V, 2010 [5025 Metric] Rohs Compliant Bourns Resistor, Thick Film, 4R7, 5%, 2010; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD105GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573221 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details