Bourns, Inc. Chip Resistor - Surface Mount CRS2010-FX-4701ELF

Description
4.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRS2010-FX-4701ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010-FX-4701ELFDKR-ND
Chip Resistor - Surface Mount CRS2010-FX-4701ELFDKR-ND
4.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

4.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2010-FX-4701ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010-FX-4701ELFCT-ND
Chip Resistor - Surface Mount CRS2010-FX-4701ELFCT-ND
4.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

4.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2010-FX-4701ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010-FX-4701ELFTR-ND
Chip Resistor - Surface Mount CRS2010-FX-4701ELFTR-ND
4.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

4.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 4.7K OHM 1% 1W 2010 Product overview: CRS2010-FX-4701ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS2010-FX-4701EL F can be used for catalog matching and distributor lookup.

RES 4.7K OHM 1% 1W 2010 Product overview: CRS2010-FX-4701ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS2010-FX-4701ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film, 4K7, 1%, 2010; Resistance Bourns - 42Y0213 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4K7, 1%, 2010; Resistance Bourns
42Y0213
Resistor, Thick Film, 4K7, 1%, 2010; Resistance Bourns 42Y0213
RESISTOR, THICK FILM, 4K7, 1%, 2010; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 4K7, 1%, 2010; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRS2010-FX-4701ELFDKR-ND 52-CRS2010-FX-4701ELF 42Y0213
Product Name Chip Resistor - Surface Mount 1W Resistor Resistor, Thick Film, 4K7, 1%, 2010; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 (5025 Metric) 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers