Bourns, Inc. Surface Mount Resistors CRS2010-FX-10R0ELF

Description
Bourns CRS2010-FX-10R0ELF
Request a Quote Datasheet
Description
Bourns CRS2010-FX-10R0ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8672990P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8672990P
Surface Mount Resistors 8672990P
Bourns CRS2010-FX-10R0ELF

Bourns CRS2010-FX-10R0ELF

Supplier's Site
Surface Mount Resistors - 8672990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8672990
Surface Mount Resistors 8672990
Bourns CRS2010-FX-10R0ELF

Bourns CRS2010-FX-10R0ELF

Supplier's Site
Surface Mount Resistors - 1622527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1622527
Surface Mount Resistors 1622527
Bourns CRS2010-FX-10R0ELF

Bourns CRS2010-FX-10R0ELF

Supplier's Site
Chip Resistor - Surface Mount - CRS2010-FX-10R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010-FX-10R0ELFDKR-ND
Chip Resistor - Surface Mount CRS2010-FX-10R0ELFDKR-ND
10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2010-FX-10R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010-FX-10R0ELFCT-ND
Chip Resistor - Surface Mount CRS2010-FX-10R0ELFCT-ND
10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2010-FX-10R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010-FX-10R0ELFTR-ND
Chip Resistor - Surface Mount CRS2010-FX-10R0ELFTR-ND
10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
10 OHM 1W Resistor - 52-CRS2010-FX-10R0ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 1W Resistor
52-CRS2010-FX-10R0ELF
10 OHM 1W Resistor 52-CRS2010-FX-10R0ELF
RES 10 OHM 1% 1W 2010 Product overview: CRS2010-FX-10R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS2010-FX-10R0EL F can be used for catalog matching and distributor lookup.

RES 10 OHM 1% 1W 2010 Product overview: CRS2010-FX-10R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS2010-FX-10R0ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRS2010-FX-10R0ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRS2010-FX-10R0ELF
Chip Resistor - Surface Mount CRS2010-FX-10R0ELF
RES SMD 10 OHM 1% 1W 2010

RES SMD 10 OHM 1% 1W 2010

Supplier's Site Datasheet
Resistor, Thick Film, 10R, 1%, 2010; Resistance Bourns - 42Y0208 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10R, 1%, 2010; Resistance Bourns
42Y0208
Resistor, Thick Film, 10R, 1%, 2010; Resistance Bourns 42Y0208
RESISTOR, THICK FILM, 10R, 1%, 2010; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10R, 1%, 2010; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Crs Series, 10 Ohm, 1 W, 1%, 400 V, 2010 [5025 Metric] Rohs Compliant Bourns - 40Y9555 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Crs Series, 10 Ohm, 1 W, 1%, 400 V, 2010 [5025 Metric] Rohs Compliant Bourns
40Y9555
Surface Mount Chip Resistor, Thick Film, Crs Series, 10 Ohm, 1 W, 1%, 400 V, 2010 [5025 Metric] Rohs Compliant Bourns 40Y9555
Surface Mount Chip Resistor, Thick Film, CRS Series, 10 ohm, 1 W, 1%, 400 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, CRS Series, 10 ohm, 1 W, 1%, 400 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 8672990P 8672990 CRS2010-FX-10R0ELFDKR-ND 52-CRS2010-FX-10R0ELF CRS2010-FX-10R0ELF 42Y0208 40Y9555
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount 10 OHM 1W Resistor Chip Resistor - Surface Mount Resistor, Thick Film, 10R, 1%, 2010; Resistance Bourns Surface Mount Chip Resistor, Thick Film, Crs Series, 10 Ohm, 1 W, 1%, 400 V, 2010 [5025 Metric] Rohs Compliant Bourns
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) 2010; 2010 2010 (5025 Metric) 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD); 2010
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details