RES 1M OHM 1% 1W 2010 Product overview: CRS2010-FX-1004ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS2010-FX-1004EL
Bourns CRS2010-FX-1004ELF Resistor
1 MOhms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film
1 MOhms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film
1 MOhms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film
Win Source Part Number: 1134792-CRS2010-FX-1
Category: Resistors>Chip Resistor - Surface Mount
Series: CRS
Features: High Voltage, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): CRS2010FX1004ELF;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CRS2010-FX-1004ELFDK
Base Product Number: CRS2010
RESISTOR, THICK FILM, 1M, 1%, 2010; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRS2010-FX-1004ELF | 630180 | CRS2010-FX-1004ELFDKR-ND | 1134792-CRS2010-FX-1004ELF | 42Y0211 |
| Product Name | 1W Resistor | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Resistor, Thick Film, 1M, 1%, 2010; Resistance Bourns |
| Technology / Construction | Thick Film | Thick Film (Chip); Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010 (5025 Metric) | Surface Mount Technology (SMT / SMD); 2010; 2010 | 2010; 2010 | 2010; 2010 [5025 Metric] | |
| Resistance Range | 1.00E6 ohms | 1.00E6 ohms | 1.00E-3 ohms | 1.00E6 ohms | |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts |
| Operating DC Voltage | 200 volts |