Bourns, Inc. Surface Mount Resistors CRS2010-FX-1000ELF

Description
Bourns CRS2010-FX-1000ELF
Request a Quote Datasheet
Description
Bourns CRS2010-FX-1000ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1670100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1670100
Surface Mount Resistors 1670100
Bourns CRS2010-FX-1000ELF

Bourns CRS2010-FX-1000ELF

Supplier's Site
100 OHM 1W Resistor - 52-CRS2010-FX-1000ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 1W Resistor
52-CRS2010-FX-1000ELF
100 OHM 1W Resistor 52-CRS2010-FX-1000ELF
RES 100 OHM 1% 1W 2010 Product overview: CRS2010-FX-1000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS2010-FX-1000EL F can be used for catalog matching and distributor lookup.

RES 100 OHM 1% 1W 2010 Product overview: CRS2010-FX-1000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS2010-FX-1000ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1089015-CRS2010-FX-1000ELF
Resistors - Chip Resistor - Surface Mount 1089015-CRS2010-FX-1000ELF
Win Source Part Number: 1089015-CRS2010-FX-1 000ELF Category: Resistors>Chip Resistor - Surface Mount Series: CRS Features: High Voltage, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): ERJ-12SF1000U; CRCW2010100RFKEF; RC2010FK-07100RL; RK73H2HTTE1000F; CRCW2010100RFKEFHP; ERJB1AF101UCRS2010FX 1000ELF; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CRS2010-FX-1000ELFTR ,CRS2010-FX-1000ELFD KR,CRS2010-FX-1000EL FCT Base Product Number: CRS2010

Win Source Part Number: 1089015-CRS2010-FX-1000ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRS
Features: High Voltage, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): ERJ-12SF1000U; CRCW2010100RFKEF; RC2010FK-07100RL; RK73H2HTTE1000F; CRCW2010100RFKEFHP; ERJB1AF101UCRS2010FX1000ELF;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CRS2010-FX-1000ELFTR,CRS2010-FX-1000ELFDKR,CRS2010-FX-1000ELFCT
Base Product Number: CRS2010

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2010-FX-1000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010-FX-1000ELFDKR-ND
Chip Resistor - Surface Mount CRS2010-FX-1000ELFDKR-ND
100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2010-FX-1000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010-FX-1000ELFTR-ND
Chip Resistor - Surface Mount CRS2010-FX-1000ELFTR-ND
100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2010-FX-1000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2010-FX-1000ELFCT-ND
Chip Resistor - Surface Mount CRS2010-FX-1000ELFCT-ND
100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

100 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Thick Film, 100R, 1%, 2010; Resistance Bourns - 42Y0209 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100R, 1%, 2010; Resistance Bourns
42Y0209
Resistor, Thick Film, 100R, 1%, 2010; Resistance Bourns 42Y0209
RESISTOR, THICK FILM, 100R, 1%, 2010; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 100R, 1%, 2010; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRS2010-FX-1000ELF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRS2010-FX-1000ELF
Resistors - Chip Resistor - Surface Mount CRS2010-FX-1000ELF
RES 100 OHM 1% 1W 2010

RES 100 OHM 1% 1W 2010

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1670100 52-CRS2010-FX-1000ELF 1089015-CRS2010-FX-1000ELF CRS2010-FX-1000ELFDKR-ND 42Y0209 CRS2010-FX-1000ELF
Product Name Surface Mount Resistors 100 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 100R, 1%, 2010; Resistance Bourns Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) 2010 (5025 Metric) 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details