Bourns, Inc. Surface Mount Resistors CRS1206-FX-1001ELF

Description
Bourns CRS1206-FX-1001ELF
Request a Quote Datasheet
Description
Bourns CRS1206-FX-1001ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8672962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8672962
Surface Mount Resistors 8672962
Bourns CRS1206-FX-1001ELF

Bourns CRS1206-FX-1001ELF

Supplier's Site
Surface Mount Resistors - 8672962P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8672962P
Surface Mount Resistors 8672962P
Bourns CRS1206-FX-1001ELF

Bourns CRS1206-FX-1001ELF

Supplier's Site
Surface Mount Resistors - 1670118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1670118
Surface Mount Resistors 1670118
Bourns CRS1206-FX-1001ELF

Bourns CRS1206-FX-1001ELF

Supplier's Site
RES 1K OHM 1% 1/2W 1206 Product overview: CRS1206-FX-1001ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS1206-FX-1001EL F can be used for catalog matching and distributor lookup.

RES 1K OHM 1% 1/2W 1206 Product overview: CRS1206-FX-1001ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS1206-FX-1001ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRS1206-FX-1001ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS1206-FX-1001ELFDKR-ND
Chip Resistor - Surface Mount CRS1206-FX-1001ELFDKR-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS1206-FX-1001ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS1206-FX-1001ELFCT-ND
Chip Resistor - Surface Mount CRS1206-FX-1001ELFCT-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS1206-FX-1001ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS1206-FX-1001ELFTR-ND
Chip Resistor - Surface Mount CRS1206-FX-1001ELFTR-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1089618-CRS1206-FX-1001ELF
Resistors - Chip Resistor - Surface Mount 1089618-CRS1206-FX-1001ELF
Win Source Part Number: 1089618-CRS1206-FX-1 001ELF Category: Resistors>Chip Resistor - Surface Mount Series: CRS Features: High Voltage, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Alternative Parts (Cross-Reference): MCWF12P1001FTL; CRCW12061K00FKEAHP; CRGH1206F1K0; MCHP06W2F1001T5E; ERJ-8ENF1001V; ERJP08F1001V; CRCW12061K00FKEACRS1 206FX1001ELF; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CRS1206-FX-1001ELFCT ,CRS1206-FX-1001ELFT R,CRS1206-FX-1001ELF DKR Base Product Number: CRS1206

Win Source Part Number: 1089618-CRS1206-FX-1001ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRS
Features: High Voltage, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Alternative Parts (Cross-Reference): MCWF12P1001FTL; CRCW12061K00FKEAHP; CRGH1206F1K0; MCHP06W2F1001T5E; ERJ-8ENF1001V; ERJP08F1001V; CRCW12061K00FKEACRS1206FX1001ELF;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CRS1206-FX-1001ELFCT,CRS1206-FX-1001ELFTR,CRS1206-FX-1001ELFDKR
Base Product Number: CRS1206

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS1206-FX-1001ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRS1206-FX-1001ELF
Chip Resistor - Surface Mount CRS1206-FX-1001ELF
RES SMD 1K OHM 1% 1/2W 1206

RES SMD 1K OHM 1% 1/2W 1206

Supplier's Site Datasheet
Resistor, Thick Film, 1K, 1%, 1206; Resistance Bourns - 42Y0198 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1K, 1%, 1206; Resistance Bourns
42Y0198
Resistor, Thick Film, 1K, 1%, 1206; Resistance Bourns 42Y0198
RESISTOR, THICK FILM, 1K, 1%, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 1K, 1%, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site
Res, 1K, 1%, 0.5W, Thick Film, 1206; Resistance Bourns - 40Y9545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.5W, Thick Film, 1206; Resistance Bourns
40Y9545
Res, 1K, 1%, 0.5W, Thick Film, 1206; Resistance Bourns 40Y9545
RES, 1K, 1%, 0.5W, THICK FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 1K, 1%, 0.5W, THICK FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 1K, 1%, 0.5W, Thick Film, 1206; Resistance Bourns - 33AK8329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.5W, Thick Film, 1206; Resistance Bourns
33AK8329
Res, 1K, 1%, 0.5W, Thick Film, 1206; Resistance Bourns 33AK8329
RES, 1K, 1%, 0.5W, THICK FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RES, 1K, 1%, 0.5W, THICK FILM, 1206; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 8672962 8672962P 52-CRS1206-FX-1001ELF CRS1206-FX-1001ELFDKR-ND 1089618-CRS1206-FX-1001ELF CRS1206-FX-1001ELF 42Y0198
Product Name Surface Mount Resistors Surface Mount Resistors 2W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 1K, 1%, 1206; Resistance Bourns
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric) 1206; 1206 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details