RES 100 OHM 1% 1/2W 1206 Product overview: CRS1206-FX-1000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS1206-FX-1000EL
Bourns CRS1206-FX-1000ELF
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film
100 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film
RESISTOR, THICK FILM, 100R, 1%, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes
RES, 100R, 0.5W, 1%, THICK FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRS1206-FX-1000ELF | 8672953 | 8672953P | CRS1206-FX-1000ELFTR-ND | 42Y0197 |
| Product Name | 100 OHM 2W Resistor | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistor, Thick Film, 100R, 1%, 1206; Resistance Bourns |
| Technology / Construction | Thick Film | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206 (3216 Metric) | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | |
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts | |
| Operating DC Voltage | 200 volts |