Bourns, Inc. Chip Resistor - Surface Mount CRS1206-FW-3R30ELF

Description
3.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRS1206-FW-3R30ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS1206-FW-3R30ELFTR-ND
Chip Resistor - Surface Mount CRS1206-FW-3R30ELFTR-ND
3.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS1206-FW-3R30ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS1206-FW-3R30ELFDKR-ND
Chip Resistor - Surface Mount CRS1206-FW-3R30ELFDKR-ND
3.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS1206-FW-3R30ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS1206-FW-3R30ELFCT-ND
Chip Resistor - Surface Mount CRS1206-FW-3R30ELFCT-ND
3.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8672956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8672956
Surface Mount Resistors 8672956
Bourns CRS1206-FW-3R30ELF

Bourns CRS1206-FW-3R30ELF

Supplier's Site
Surface Mount Resistors - 8672956P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8672956P
Surface Mount Resistors 8672956P
Bourns CRS1206-FW-3R30ELF

Bourns CRS1206-FW-3R30ELF

Supplier's Site
Surface Mount Resistors - 1670099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1670099
Surface Mount Resistors 1670099
Bourns CRS1206-FW-3R30ELF

Bourns CRS1206-FW-3R30ELF

Supplier's Site
Resistor, Thick Film, 3R3, 1%, 1206; Resistance Bourns - 42Y0196 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3R3, 1%, 1206; Resistance Bourns
42Y0196
Resistor, Thick Film, 3R3, 1%, 1206; Resistance Bourns 42Y0196
RESISTOR, THICK FILM, 3R3, 1%, 1206; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 3R3, 1%, 1206; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site
Res, 3R3, 1%, 1206, Thick Film; Resistor Case Style Bourns - 12AC0483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 1206, Thick Film; Resistor Case Style Bourns
12AC0483
Res, 3R3, 1%, 1206, Thick Film; Resistor Case Style Bourns 12AC0483
RES, 3R3, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3ohm; Product Range:CRS Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3R3, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3ohm; Product Range:CRS Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRS1206-FW-3R30ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRS1206-FW-3R30ELF
Chip Resistor - Surface Mount CRS1206-FW-3R30ELF
RES SMD 3.3 OHM 1% 1/2W 1206

RES SMD 3.3 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRS1206-FW-3R30ELFTR-ND 8672956 8672956P 42Y0196 12AC0483 CRS1206-FW-3R30ELF
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistor, Thick Film, 3R3, 1%, 1206; Resistance Bourns Res, 3R3, 1%, 1206, Thick Film; Resistor Case Style Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers