Bourns, Inc. Chip Resistor - Surface Mount CRS0805AFX-1000ELF

Description
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRS0805AFX-1000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS0805AFX-1000ELFDKR-ND
Chip Resistor - Surface Mount CRS0805AFX-1000ELFDKR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS0805AFX-1000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS0805AFX-1000ELFCT-ND
Chip Resistor - Surface Mount CRS0805AFX-1000ELFCT-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS0805AFX-1000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS0805AFX-1000ELFTR-ND
Chip Resistor - Surface Mount CRS0805AFX-1000ELFTR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
100 OHM 4W Resistor - 52-CRS0805AFX-1000ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 4W Resistor
52-CRS0805AFX-1000ELF
100 OHM 4W Resistor 52-CRS0805AFX-1000ELF
RES 100 OHM 1% 1/4W 0805 Product overview: CRS0805AFX-1000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS0805AFX-1000EL F can be used for catalog matching and distributor lookup.

RES 100 OHM 1% 1/4W 0805 Product overview: CRS0805AFX-1000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS0805AFX-1000ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100R, 1%, 0805 Rohs Compliant Bourns - 47AC8761 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 1%, 0805 Rohs Compliant Bourns
47AC8761
Res, Aec-Q200, Thick Film, 100R, 1%, 0805 Rohs Compliant Bourns 47AC8761
RES, AEC-Q200, THICK FILM, 100R, 1%, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 100R, 1%, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 100R, 0.25W, 1%, Thick Film, 0805; Resistance Bourns - 52AC3750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.25W, 1%, Thick Film, 0805; Resistance Bourns
52AC3750
Res, 100R, 0.25W, 1%, Thick Film, 0805; Resistance Bourns 52AC3750
RES, 100R, 0.25W, 1%, THICK FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, 100R, 0.25W, 1%, THICK FILM, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 100R, 1%, 0805 Rohs Compliant Bourns - 46AC0555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 1%, 0805 Rohs Compliant Bourns
46AC0555
Res, Aec-Q200, Thick Film, 100R, 1%, 0805 Rohs Compliant Bourns 46AC0555
RES, AEC-Q200, THICK FILM, 100R, 1%, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 100R, 1%, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRS0805AFX-1000ELFDKR-ND 52-CRS0805AFX-1000ELF 47AC8761 52AC3750
Product Name Chip Resistor - Surface Mount 100 OHM 4W Resistor Res, Aec-Q200, Thick Film, 100R, 1%, 0805 Rohs Compliant Bourns Res, 100R, 0.25W, 1%, Thick Film, 0805; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers