Bourns, Inc. Surface Mount Resistors CRS0805-JX-100ELF

Description
Bourns CRS0805-JX-100ELF
Request a Quote Datasheet
Description
Bourns CRS0805-JX-100ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8672940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8672940
Surface Mount Resistors 8672940
Bourns CRS0805-JX-100ELF

Bourns CRS0805-JX-100ELF

Supplier's Site
Surface Mount Resistors - 1670096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1670096
Surface Mount Resistors 1670096
Bourns CRS0805-JX-100ELF

Bourns CRS0805-JX-100ELF

Supplier's Site
Chip Resistor - Surface Mount - CRS0805-JX-100ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS0805-JX-100ELFCT-ND
Chip Resistor - Surface Mount CRS0805-JX-100ELFCT-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS0805-JX-100ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS0805-JX-100ELFDKR-ND
Chip Resistor - Surface Mount CRS0805-JX-100ELFDKR-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS0805-JX-100ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS0805-JX-100ELFTR-ND
Chip Resistor - Surface Mount CRS0805-JX-100ELFTR-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Thick Film, 10R, 5%, 0805; Resistance Bourns - 42Y0193 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10R, 5%, 0805; Resistance Bourns
42Y0193
Resistor, Thick Film, 10R, 5%, 0805; Resistance Bourns 42Y0193
RESISTOR, THICK FILM, 10R, 5%, 0805; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10R, 5%, 0805; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRS0805-JX-100ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRS0805-JX-100ELF
Chip Resistor - Surface Mount CRS0805-JX-100ELF
RES SMD 10 OHM 5% 1/4W 0805

RES SMD 10 OHM 5% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 8672940 CRS0805-JX-100ELFCT-ND 42Y0193 CRS0805-JX-100ELF
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 10R, 5%, 0805; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details