3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film
3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film
3.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film
RESISTOR, THICK FILM, 3R3, 5%, 0805; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8672931P | 8672931 | CRS0805-JW-3R3ELFDKR-ND | 42Y0192 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistor, Thick Film, 3R3, 5%, 0805; Resistance Bourns |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms | |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS |