Bourns, Inc. Chip Resistor - Surface Mount CRS0805-FX-8201ELF

Description
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRS0805-FX-8201ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRS0805-FX-8201ELFTR-ND
Chip Resistor - Surface Mount 118-CRS0805-FX-8201ELFTR-ND
8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRS0805-FX-8201ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRS0805-FX-8201ELFDKR-ND
Chip Resistor - Surface Mount 118-CRS0805-FX-8201ELFDKR-ND
RES 8.2K OHM 1% 1/4W 0805

RES 8.2K OHM 1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRS0805-FX-8201ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRS0805-FX-8201ELFCT-ND
Chip Resistor - Surface Mount 118-CRS0805-FX-8201ELFCT-ND
RES 8.2K OHM 1% 1/4W 0805

RES 8.2K OHM 1% 1/4W 0805

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRS0805-FX-8201ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRS0805-FX-8201ELF
Resistors - Chip Resistor - Surface Mount CRS0805-FX-8201ELF
RES 8.2K OHM 1% 1/4W 0805

RES 8.2K OHM 1% 1/4W 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 118-CRS0805-FX-8201ELFTR-ND CRS0805-FX-8201ELF
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers