Bourns, Inc. Resistors - Chip Resistor - Surface Mount CRS0805-FX-10R0ELF

Description
Win Source Part Number: 1129858-CRS0805-FX-1 0R0ELF Category: Resistors>Chip Resistor - Surface Mount Series: CRS Features: High Voltage, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRS0805FX10R0ELF; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CRS0805-FX-10R0ELFCT ,CRS0805-FX-10R0ELFT R,CRS0805-FX-10R0ELF DKR Base Product Number: CRS0805
Request a Quote Datasheet
Description
Win Source Part Number: 1129858-CRS0805-FX-1 0R0ELF Category: Resistors>Chip Resistor - Surface Mount Series: CRS Features: High Voltage, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRS0805FX10R0ELF; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CRS0805-FX-10R0ELFCT ,CRS0805-FX-10R0ELFT R,CRS0805-FX-10R0ELF DKR Base Product Number: CRS0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1129858-CRS0805-FX-10R0ELF
Resistors - Chip Resistor - Surface Mount 1129858-CRS0805-FX-10R0ELF
Win Source Part Number: 1129858-CRS0805-FX-1 0R0ELF Category: Resistors>Chip Resistor - Surface Mount Series: CRS Features: High Voltage, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRS0805FX10R0ELF; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CRS0805-FX-10R0ELFCT ,CRS0805-FX-10R0ELFT R,CRS0805-FX-10R0ELF DKR Base Product Number: CRS0805

Win Source Part Number: 1129858-CRS0805-FX-10R0ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRS
Features: High Voltage, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CRS0805FX10R0ELF;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CRS0805-FX-10R0ELFCT,CRS0805-FX-10R0ELFTR,CRS0805-FX-10R0ELFDKR
Base Product Number: CRS0805

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS0805-FX-10R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS0805-FX-10R0ELFCT-ND
Chip Resistor - Surface Mount CRS0805-FX-10R0ELFCT-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS0805-FX-10R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS0805-FX-10R0ELFDKR-ND
Chip Resistor - Surface Mount CRS0805-FX-10R0ELFDKR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS0805-FX-10R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS0805-FX-10R0ELFTR-ND
Chip Resistor - Surface Mount CRS0805-FX-10R0ELFTR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2231709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231709
Surface Mount Resistors 2231709
Bourns CRS0805-FX-10R0ELF

Bourns CRS0805-FX-10R0ELF

Supplier's Site
Surface Mount Resistors - 2231708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231708
Surface Mount Resistors 2231708
Bourns CRS0805-FX-10R0ELF

Bourns CRS0805-FX-10R0ELF

Supplier's Site
Surface Mount Resistors - 2231709P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231709P
Surface Mount Resistors 2231709P
Bourns CRS0805-FX-10R0ELF

Bourns CRS0805-FX-10R0ELF

Supplier's Site
10 OHM 4W Resistor - 52-CRS0805-FX-10R0ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 4W Resistor
52-CRS0805-FX-10R0ELF
10 OHM 4W Resistor 52-CRS0805-FX-10R0ELF
RES 10 OHM 1% 1/4W 0805 Product overview: CRS0805-FX-10R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS0805-FX-10R0EL F can be used for catalog matching and distributor lookup.

RES 10 OHM 1% 1/4W 0805 Product overview: CRS0805-FX-10R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS0805-FX-10R0ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film, 10R, 1%, 0805; Resistance Bourns - 42Y0187 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10R, 1%, 0805; Resistance Bourns
42Y0187
Resistor, Thick Film, 10R, 1%, 0805; Resistance Bourns 42Y0187
RESISTOR, THICK FILM, 10R, 1%, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10R, 1%, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site
Res, 10R, 1%, 0.25W, Thick Film, 0805; Resistance Bourns - 40Y9534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, Thick Film, 0805; Resistance Bourns
40Y9534
Res, 10R, 1%, 0.25W, Thick Film, 0805; Resistance Bourns 40Y9534
RES, 10R, 1%, 0.25W, THICK FILM, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge; Qualification:-RoHS Compliant: Yes

RES, 10R, 1%, 0.25W, THICK FILM, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge; Qualification:-RoHS Compliant: Yes

Supplier's Site
Res, 10R, 1%, 0.25W, Thick Film, 0805; Resistance Bourns - 33AK8326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, Thick Film, 0805; Resistance Bourns
33AK8326
Res, 10R, 1%, 0.25W, Thick Film, 0805; Resistance Bourns 33AK8326
RES, 10R, 1%, 0.25W, THICK FILM, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RES, 10R, 1%, 0.25W, THICK FILM, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1129858-CRS0805-FX-10R0ELF CRS0805-FX-10R0ELFCT-ND 2231709 52-CRS0805-FX-10R0ELF 42Y0187
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors 10 OHM 4W Resistor Resistor, Thick Film, 10R, 1%, 0805; Resistance Bourns
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thin Film (Chip); Thin Film Thick Film Thick Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details