Bourns CRS0805-FX-1001ELF
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film
RESISTOR, THICK FILM, 1K, 1%, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes
RES, 1K, 1%, 0.25W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes
RES, 1K, 1%, 0.25W, THICK FILM, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8672925P | 8672925 | CRS0805-FX-1001ELFDKR-ND | 42Y0189 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistor, Thick Film, 1K, 1%, 0805; Resistance Bourns |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 1000 ohms | 1000 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS |