Bourns, Inc. Surface Mount Resistors CRS0805-FX-1000ELF

Description
Bourns CRS0805-FX-1000ELF
Request a Quote Datasheet
Description
Bourns CRS0805-FX-1000ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8672921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8672921
Surface Mount Resistors 8672921
Bourns CRS0805-FX-1000ELF

Bourns CRS0805-FX-1000ELF

Supplier's Site
Surface Mount Resistors - 8672921P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8672921P
Surface Mount Resistors 8672921P
Bourns CRS0805-FX-1000ELF

Bourns CRS0805-FX-1000ELF

Supplier's Site
Surface Mount Resistors - 1670095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1670095
Surface Mount Resistors 1670095
Bourns CRS0805-FX-1000ELF

Bourns CRS0805-FX-1000ELF

Supplier's Site
Chip Resistor - Surface Mount - CRS0805-FX-1000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS0805-FX-1000ELFCT-ND
Chip Resistor - Surface Mount CRS0805-FX-1000ELFCT-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS0805-FX-1000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS0805-FX-1000ELFTR-ND
Chip Resistor - Surface Mount CRS0805-FX-1000ELFTR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS0805-FX-1000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS0805-FX-1000ELFDKR-ND
Chip Resistor - Surface Mount CRS0805-FX-1000ELFDKR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
100 OHM 4W Resistor - 52-CRS0805-FX-1000ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 4W Resistor
52-CRS0805-FX-1000ELF
100 OHM 4W Resistor 52-CRS0805-FX-1000ELF
RES 100 OHM 1% 1/4W 0805 Product overview: CRS0805-FX-1000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS0805-FX-1000EL F can be used for catalog matching and distributor lookup.

RES 100 OHM 1% 1/4W 0805 Product overview: CRS0805-FX-1000ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS0805-FX-1000ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRS0805-FX-1000ELF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRS0805-FX-1000ELF
Resistors - Chip Resistor - Surface Mount CRS0805-FX-1000ELF
RES 100 OHM 1% 1/4W 0805

RES 100 OHM 1% 1/4W 0805

Supplier's Site
Resistor, Thick Film, 100R, 1%, 0805; Resistance Bourns - 42Y0188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100R, 1%, 0805; Resistance Bourns
42Y0188
Resistor, Thick Film, 100R, 1%, 0805; Resistance Bourns 42Y0188
RESISTOR, THICK FILM, 100R, 1%, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 100R, 1%, 0805; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRS0805-FX-1000ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRS0805-FX-1000ELF
Chip Resistor - Surface Mount CRS0805-FX-1000ELF
RES SMD 100 OHM 1% 1/4W 0805

RES SMD 100 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 8672921 8672921P CRS0805-FX-1000ELFCT-ND 52-CRS0805-FX-1000ELF CRS0805-FX-1000ELF 42Y0188 CRS0805-FX-1000ELF
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount 100 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 100R, 1%, 0805; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805 (2012 Metric) 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details