METFILMRES 0805 100MR 5% 0.25W T
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CRN0805-JX-R100EPFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 5 +/- % |