Bourns, Inc. Chip Resistor - Surface Mount CRM2512AJW-201ELF

Description
200 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
200 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2512AJW-201ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512AJW-201ELFCT-ND
Chip Resistor - Surface Mount CRM2512AJW-201ELFCT-ND
200 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512AJW-201ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512AJW-201ELFDKR-ND
Chip Resistor - Surface Mount CRM2512AJW-201ELFDKR-ND
200 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512AJW-201ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512AJW-201ELFTR-ND
Chip Resistor - Surface Mount CRM2512AJW-201ELFTR-ND
200 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 200R, 5%, 2512 Rohs Compliant Bourns - 47AC8759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 200R, 5%, 2512 Rohs Compliant Bourns
47AC8759
Res, Aec-Q200, Thick Film, 200R, 5%, 2512 Rohs Compliant Bourns 47AC8759
RES, AEC-Q200, THICK FILM, 200R, 5%, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 200R, 5%, 2512 ROHS COMPLIANT: YES

Supplier's Site
Res, 200R, 2W, 5%, Thick Film, 2512; Resistance Bourns - 52AC3746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 2W, 5%, Thick Film, 2512; Resistance Bourns
52AC3746
Res, 200R, 2W, 5%, Thick Film, 2512; Resistance Bourns 52AC3746
RES, 200R, 2W, 5%, THICK FILM, 2512; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CRMA SeriesRoHS Compliant: Yes

RES, 200R, 2W, 5%, THICK FILM, 2512; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CRMA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRM2512AJW-201ELFCT-ND 47AC8759 52AC3746
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 200R, 5%, 2512 Rohs Compliant Bourns Res, 200R, 2W, 5%, Thick Film, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers