Bourns, Inc. Chip Resistor - Surface Mount CRM2512AJW-103ELF

Description
10 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2512AJW-103ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512AJW-103ELFTR-ND
Chip Resistor - Surface Mount CRM2512AJW-103ELFTR-ND
10 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512AJW-103ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512AJW-103ELFDKR-ND
Chip Resistor - Surface Mount CRM2512AJW-103ELFDKR-ND
10 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512AJW-103ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512AJW-103ELFCT-ND
Chip Resistor - Surface Mount CRM2512AJW-103ELFCT-ND
10 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 10K, 5%, 2512, Thick Film; Resistor Case Style Bourns - 47AC8758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 2512, Thick Film; Resistor Case Style Bourns
47AC8758
Res, 10K, 5%, 2512, Thick Film; Resistor Case Style Bourns 47AC8758
RES, 10K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:CRM-A Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 10K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:CRM-A Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site
Res, 10K, 5%, 2512, Thick Film; Resistor Case Style Bourns - 46AC0552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 2512, Thick Film; Resistor Case Style Bourns
46AC0552
Res, 10K, 5%, 2512, Thick Film; Resistor Case Style Bourns 46AC0552
RES, 10K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:CRM-A Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 10K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10kohm; Product Range:CRM-A Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRM2512AJW-103ELFTR-ND 47AC8758
Product Name Chip Resistor - Surface Mount Res, 10K, 5%, 2512, Thick Film; Resistor Case Style Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details