Bourns, Inc. Chip Resistor - Surface Mount CRM2512-JW-510ELF

Description
51 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
51 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM2512-JW-510ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-JW-510ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2512-JW-510ELFTR-ND
51 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

51 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-JW-510ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-JW-510ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2512-JW-510ELFDKR-ND
51 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

51 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-JW-510ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-JW-510ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2512-JW-510ELFCT-ND
51 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

51 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 51R, 5%, 2W, 2512, Thick Film; Resistance Bourns - 34AK1259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 2W, 2512, Thick Film; Resistance Bourns
34AK1259
Res, 51R, 5%, 2W, 2512, Thick Film; Resistance Bourns 34AK1259
RES, 51R, 5%, 2W, 2512, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes

RES, 51R, 5%, 2W, 2512, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 5%, 2W, 2512, Thick Film; Resistance Bourns - 23T2331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 2W, 2512, Thick Film; Resistance Bourns
23T2331
Res, 51R, 5%, 2W, 2512, Thick Film; Resistance Bourns 23T2331
RES, 51R, 5%, 2W, 2512, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes

RES, 51R, 5%, 2W, 2512, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CRM2512-JW-510ELFTR-ND 34AK1259
Product Name Chip Resistor - Surface Mount Res, 51R, 5%, 2W, 2512, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details