Bourns, Inc. Chip Resistor - Surface Mount CRM2512-JW-4R7ELF

Description
4.7 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2512-JW-4R7ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-4R7ELFCT-ND
Chip Resistor - Surface Mount CRM2512-JW-4R7ELFCT-ND
4.7 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

4.7 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-4R7ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-4R7ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-JW-4R7ELFDKR-ND
4.7 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

4.7 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-4R7ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-4R7ELFTR-ND
Chip Resistor - Surface Mount CRM2512-JW-4R7ELFTR-ND
4.7 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

4.7 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7203240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7203240
Surface Mount Resistors 7203240
Bourns CRM2512-JW-4R7ELF

Bourns CRM2512-JW-4R7ELF

Supplier's Site
Surface Mount Resistors - 7203240P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7203240P
Surface Mount Resistors 7203240P
Bourns CRM2512-JW-4R7ELF

Bourns CRM2512-JW-4R7ELF

Supplier's Site
Surface Mount Resistors - 1674491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674491
Surface Mount Resistors 1674491
Bourns CRM2512-JW-4R7ELF

Bourns CRM2512-JW-4R7ELF

Supplier's Site
SMD 4.7 OHM 2W Resistor - 52-CRM2512-JW-4R7ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7 OHM 2W Resistor
52-CRM2512-JW-4R7ELF
SMD 4.7 OHM 2W Resistor 52-CRM2512-JW-4R7ELF
RES SMD 4.7 OHM 5% 2W 2512 Product overview: CRM2512-JW-4R7ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-JW-4R7ELF can be used for catalog matching and distributor lookup.

RES SMD 4.7 OHM 5% 2W 2512 Product overview: CRM2512-JW-4R7ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-JW-4R7ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRM2512-JW-4R7ELF
867259-CRM2512-JW-4R7ELF
Chip Resistor - Surface Mount - CRM2512-JW-4R7ELF 867259-CRM2512-JW-4R7ELF
Manufacturer: Bourns Inc. Win Source Part Number: 867259-CRM2512-JW-4R 7ELF Series: CRM2512 Operating Temperature Range: -55°C ~ 155°C Features: 4.7 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRM2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CRM2512-JW-4R7ELFTR, CRM2512JW4R7ELF, CRM2512-JW-4R7ELFCT, CRM2512-JW-4R7ELF-ND , CRM2512-JW-4R7ELFDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 867259-CRM2512-JW-4R7ELF
Series: CRM2512
Operating Temperature Range: -55°C ~ 155°C
Features: 4.7 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRM2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CRM2512-JW-4R7ELFTR, CRM2512JW4R7ELF, CRM2512-JW-4R7ELFCT, CRM2512-JW-4R7ELF-ND, CRM2512-JW-4R7ELFDKR

Buy Now Datasheet
Thick Film Resistor, 4.7 Ohm, 2W, 5%; Resistance Bourns - 14T0341 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.7 Ohm, 2W, 5%; Resistance Bourns
14T0341
Thick Film Resistor, 4.7 Ohm, 2W, 5%; Resistance Bourns 14T0341
THICK FILM RESISTOR, 4.7 OHM, 2W, 5%; Resistance:4.7ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

THICK FILM RESISTOR, 4.7 OHM, 2W, 5%; Resistance:4.7ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 4.7 Ohm, 2W, 5%, Full Reel; Resistance Bourns - 14T0343 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.7 Ohm, 2W, 5%, Full Reel; Resistance Bourns
14T0343
Thick Film Resistor, 4.7 Ohm, 2W, 5%, Full Reel; Resistance Bourns 14T0343
THICK FILM RESISTOR, 4.7 OHM, 2W, 5%, FULL REEL; Resistance:4.7ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Width:3.1mmRoHS Compliant: Yes

THICK FILM RESISTOR, 4.7 OHM, 2W, 5%, FULL REEL; Resistance:4.7ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Width:3.1mmRoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 4R7, 5%, 2 W, 2512; Resistance Bourns - 12AC0482 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 4R7, 5%, 2 W, 2512; Resistance Bourns
12AC0482
Current Sense Res, 4R7, 5%, 2 W, 2512; Resistance Bourns 12AC0482
CURRENT SENSE RES, 4R7, 5%, 2 W, 2512; Resistance:4.7ohm; Product Range:CRM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 4R7, 5%, 2 W, 2512; Resistance:4.7ohm; Product Range:CRM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Crm Series, 4.7 Ohm, 2 W, 5%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns - 32T6614 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Crm Series, 4.7 Ohm, 2 W, 5%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns
32T6614
Smd Current Sense Resistors, Crm Series, 4.7 Ohm, 2 W, 5%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns 32T6614
SMD Current Sense Resistors, CRM Series, 4.7 ohm, 2 W, - 5%, 600 V, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, CRM Series, 4.7 ohm, 2 W, - 5%, 600 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRM2512-JW-4R7ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-JW-4R7ELF
Chip Resistor - Surface Mount CRM2512-JW-4R7ELF
RES SMD 4.7 OHM 5% 2W 2512

RES SMD 4.7 OHM 5% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRM2512-JW-4R7ELFCT-ND 7203240 7203240P 52-CRM2512-JW-4R7ELF 867259-CRM2512-JW-4R7ELF 14T0341 14T0343 12AC0482 32T6614 CRM2512-JW-4R7ELF
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 4.7 OHM 2W Resistor Chip Resistor - Surface Mount - CRM2512-JW-4R7ELF Thick Film Resistor, 4.7 Ohm, 2W, 5%; Resistance Bourns Thick Film Resistor, 4.7 Ohm, 2W, 5%, Full Reel; Resistance Bourns Current Sense Res, 4R7, 5%, 2 W, 2512; Resistance Bourns Smd Current Sense Resistors, Crm Series, 4.7 Ohm, 2 W, 5%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512 (6432 Metric) 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] 2512 2512
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details