Bourns, Inc. Chip Resistor - Surface Mount CRM2512-JW-330ELF

Description
33 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
33 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2512-JW-330ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-330ELFCT-ND
Chip Resistor - Surface Mount CRM2512-JW-330ELFCT-ND
33 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

33 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-330ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-330ELFTR-ND
Chip Resistor - Surface Mount CRM2512-JW-330ELFTR-ND
33 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

33 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-330ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-330ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-JW-330ELFDKR-ND
33 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

33 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-330ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-JW-330ELF
Chip Resistor - Surface Mount CRM2512-JW-330ELF
RES SMD 33 OHM 5% 2W 2512

RES SMD 33 OHM 5% 2W 2512

Supplier's Site Datasheet
Res, 33R, 5%, 2512, Thick Film; Resistor Case Style Bourns - 67AC7586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 2512, Thick Film; Resistor Case Style Bourns
67AC7586
Res, 33R, 5%, 2512, Thick Film; Resistor Case Style Bourns 67AC7586
RES, 33R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33ohm; Product Range:CRM Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 33R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:33ohm; Product Range:CRM Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRM2512-JW-330ELFCT-ND CRM2512-JW-330ELF 67AC7586
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 33R, 5%, 2512, Thick Film; Resistor Case Style Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details