Bourns, Inc. SMD 2W Resistor CRM2512-JW-302ELF

Description
RES SMD 3K OHM 5% 2W 2512 Product overview: CRM2512-JW-302ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-JW-302ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 3K OHM 5% 2W 2512 Product overview: CRM2512-JW-302ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-JW-302ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-CRM2512-JW-302ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-CRM2512-JW-302ELF
SMD 2W Resistor 52-CRM2512-JW-302ELF
RES SMD 3K OHM 5% 2W 2512 Product overview: CRM2512-JW-302ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-JW-302ELF can be used for catalog matching and distributor lookup.

RES SMD 3K OHM 5% 2W 2512 Product overview: CRM2512-JW-302ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-JW-302ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-JW-302ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-JW-302ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2512-JW-302ELFTR-ND
3 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

3 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-JW-302ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-JW-302ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2512-JW-302ELFCT-ND
3 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

3 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-JW-302ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-JW-302ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2512-JW-302ELFDKR-ND
3 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

3 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-302ELF - 867258-CRM2512-JW-302ELF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRM2512-JW-302ELF
867258-CRM2512-JW-302ELF
Chip Resistor - Surface Mount - CRM2512-JW-302ELF 867258-CRM2512-JW-302ELF
Manufacturer: Bourns Inc. Win Source Part Number: 867258-CRM2512-JW-30 2ELF Series: CRM2512 Operating Temperature Range: -55°C ~ 155°C Features: 3 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRM2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CRM2512-JW-302ELF-ND , 118-CRM2512-JW-302EL FCT, 118-CRM2512-JW-302EL FTR, 118-CRM2512-JW-302EL FDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 867258-CRM2512-JW-302ELF
Series: CRM2512
Operating Temperature Range: -55°C ~ 155°C
Features: 3 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRM2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CRM2512-JW-302ELF-ND, 118-CRM2512-JW-302ELFCT, 118-CRM2512-JW-302ELFTR, 118-CRM2512-JW-302ELFDKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 52-CRM2512-JW-302ELF 118-CRM2512-JW-302ELFTR-ND 867258-CRM2512-JW-302ELF
Product Name SMD 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRM2512-JW-302ELF
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512
Resistance Range 3000 ohms
Power Rating 2 watts 2 watts
Operating DC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Kits - 2019-SR731ETK001KIT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details