Bourns, Inc. Chip Resistor - Surface Mount - CRM2512-JW-2R2ELF CRM2512-JW-2R2ELF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1030293-CRM2512-JW-2 R2ELF Packaging: Reel - TR Features: Current Sense Height - Seated (Max): 0.031" (0.80mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Resistance (Ohms): 2.2 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1030293-CRM2512-JW-2 R2ELF Packaging: Reel - TR Features: Current Sense Height - Seated (Max): 0.031" (0.80mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Resistance (Ohms): 2.2 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRM2512-JW-2R2ELF
1030293-CRM2512-JW-2R2ELF
Chip Resistor - Surface Mount - CRM2512-JW-2R2ELF 1030293-CRM2512-JW-2R2ELF
Manufacturer: Bourns Inc. Win Source Part Number: 1030293-CRM2512-JW-2 R2ELF Packaging: Reel - TR Features: Current Sense Height - Seated (Max): 0.031" (0.80mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Resistance (Ohms): 2.2 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1030293-CRM2512-JW-2R2ELF
Packaging: Reel - TR
Features: Current Sense
Height - Seated (Max): 0.031" (0.80mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 2W
Resistance (Ohms): 2.2
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Resistors - 7203231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7203231
Surface Mount Resistors 7203231
Bourns CRM2512-JW-2R2ELF

Bourns CRM2512-JW-2R2ELF

Supplier's Site
Surface Mount Resistors - 7203231P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7203231P
Surface Mount Resistors 7203231P
Bourns CRM2512-JW-2R2ELF

Bourns CRM2512-JW-2R2ELF

Supplier's Site
Surface Mount Resistors - 1674488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674488
Surface Mount Resistors 1674488
Bourns CRM2512-JW-2R2ELF

Bourns CRM2512-JW-2R2ELF

Supplier's Site
SMD 2.2 OHM 2W Resistor - 52-CRM2512-JW-2R2ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2 OHM 2W Resistor
52-CRM2512-JW-2R2ELF
SMD 2.2 OHM 2W Resistor 52-CRM2512-JW-2R2ELF
RES SMD 2.2 OHM 5% 2W 2512 Product overview: CRM2512-JW-2R2ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-JW-2R2ELF can be used for catalog matching and distributor lookup.

RES SMD 2.2 OHM 5% 2W 2512 Product overview: CRM2512-JW-2R2ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-JW-2R2ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-2R2ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-2R2ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-JW-2R2ELFDKR-ND
2.2 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

2.2 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-2R2ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-2R2ELFCT-ND
Chip Resistor - Surface Mount CRM2512-JW-2R2ELFCT-ND
2.2 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

2.2 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-2R2ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-2R2ELFTR-ND
Chip Resistor - Surface Mount CRM2512-JW-2R2ELFTR-ND
2.2 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

2.2 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-2R2ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-JW-2R2ELF
Chip Resistor - Surface Mount CRM2512-JW-2R2ELF
RES SMD 2.2 OHM 5% 2W 2512

RES SMD 2.2 OHM 5% 2W 2512

Supplier's Site Datasheet
Thick Film Resistor, 2.2 Ohm, 2W, 5%; Resistance Bourns - 14T0338 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.2 Ohm, 2W, 5%; Resistance Bourns
14T0338
Thick Film Resistor, 2.2 Ohm, 2W, 5%; Resistance Bourns 14T0338
THICK FILM RESISTOR, 2.2 OHM, 2W, 5%; Resistance:2.2ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

THICK FILM RESISTOR, 2.2 OHM, 2W, 5%; Resistance:2.2ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 2.2 Ohm, 2W, 5%, Full Reel; Resistance Bourns - 14T0339 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.2 Ohm, 2W, 5%, Full Reel; Resistance Bourns
14T0339
Thick Film Resistor, 2.2 Ohm, 2W, 5%, Full Reel; Resistance Bourns 14T0339
THICK FILM RESISTOR, 2.2 OHM, 2W, 5%, FULL REEL; Resistance:2.2ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Width:3.1mmRoHS Compliant: Yes

THICK FILM RESISTOR, 2.2 OHM, 2W, 5%, FULL REEL; Resistance:2.2ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Width:3.1mmRoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Crm Series, 2.2 Ohm, 2 W, 5%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns - 32T6612 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Crm Series, 2.2 Ohm, 2 W, 5%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns
32T6612
Smd Current Sense Resistors, Crm Series, 2.2 Ohm, 2 W, 5%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns 32T6612
SMD Current Sense Resistors, CRM Series, 2.2 ohm, 2 W, - 5%, 600 V, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, CRM Series, 2.2 ohm, 2 W, - 5%, 600 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 2R2, 5%, 2 W, 2512; Resistance Bourns - 12AC0481 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 2R2, 5%, 2 W, 2512; Resistance Bourns
12AC0481
Current Sense Res, 2R2, 5%, 2 W, 2512; Resistance Bourns 12AC0481
CURRENT SENSE RES, 2R2, 5%, 2 W, 2512; Resistance:2.2ohm; Product Range:CRM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 2R2, 5%, 2 W, 2512; Resistance:2.2ohm; Product Range:CRM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 1030293-CRM2512-JW-2R2ELF 7203231 7203231P 52-CRM2512-JW-2R2ELF CRM2512-JW-2R2ELFDKR-ND CRM2512-JW-2R2ELF 14T0338 14T0339 32T6612 12AC0481
Product Name Chip Resistor - Surface Mount - CRM2512-JW-2R2ELF Surface Mount Resistors Surface Mount Resistors SMD 2.2 OHM 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistor, 2.2 Ohm, 2W, 5%; Resistance Bourns Thick Film Resistor, 2.2 Ohm, 2W, 5%, Full Reel; Resistance Bourns Smd Current Sense Resistors, Crm Series, 2.2 Ohm, 2 W, 5%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns Current Sense Res, 2R2, 5%, 2 W, 2512; Resistance Bourns
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR24FTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTP1R0JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details