Bourns, Inc. Chip Resistor - Surface Mount CRM2512-JW-271ELF

Description
270 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
270 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM2512-JW-271ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-JW-271ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2512-JW-271ELFDKR-ND
270 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

270 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-JW-271ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-JW-271ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2512-JW-271ELFCT-ND
270 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

270 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-JW-271ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-JW-271ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2512-JW-271ELFTR-ND
270 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

270 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-271ELF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-JW-271ELF
Chip Resistor - Surface Mount CRM2512-JW-271ELF
RES SMD 270 OHM 5% 2W 2512

RES SMD 270 OHM 5% 2W 2512

Supplier's Site Datasheet
Res, 270R, 5%, 2W, 2512, Thick Film; Resistance Bourns - 53W8846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 2W, 2512, Thick Film; Resistance Bourns
53W8846
Res, 270R, 5%, 2W, 2512, Thick Film; Resistance Bourns 53W8846
RES, 270R, 5%, 2W, 2512, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 270R, 5%, 2W, 2512, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CRM2512-JW-271ELFDKR-ND CRM2512-JW-271ELF 53W8846
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 270R, 5%, 2W, 2512, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric]
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details