22 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
22 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
22 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Resistors - Current Sense Resistors/Shunt Resistors
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CRM2512-JW-223ELFTR-ND | CRM2512-JW-223ELF |
| Product Name | Chip Resistor - Surface Mount | Resistors - Current Sense Resistors/Shunt Resistors |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | |
| Tolerance | 5 +/- % |