Bourns, Inc. Chip Resistor - Surface Mount CRM2512-JW-200ELF

Description
20 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
20 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM2512-JW-200ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-JW-200ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2512-JW-200ELFTR-ND
20 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

20 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-JW-200ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-JW-200ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2512-JW-200ELFDKR-ND
20 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

20 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-JW-200ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-JW-200ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2512-JW-200ELFCT-ND
20 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

20 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 20R, 5%, 2W, 2512, Thick Film; Resistance Bourns - 53W8844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, 2W, 2512, Thick Film; Resistance Bourns
53W8844
Res, 20R, 5%, 2W, 2512, Thick Film; Resistance Bourns 53W8844
RES, 20R, 5%, 2W, 2512, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes

RES, 20R, 5%, 2W, 2512, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 5%, 2W, 2512, Thick Film; Resistance Bourns - 34AK1253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, 2W, 2512, Thick Film; Resistance Bourns
34AK1253
Res, 20R, 5%, 2W, 2512, Thick Film; Resistance Bourns 34AK1253
RES, 20R, 5%, 2W, 2512, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes

RES, 20R, 5%, 2W, 2512, THICK FILM; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-200ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-JW-200ELF
Chip Resistor - Surface Mount CRM2512-JW-200ELF
RES SMD 20 OHM 5% 2W 2512

RES SMD 20 OHM 5% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 118-CRM2512-JW-200ELFTR-ND 53W8844 CRM2512-JW-200ELF
Product Name Chip Resistor - Surface Mount Res, 20R, 5%, 2W, 2512, Thick Film; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-2176399-9 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573232 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details