Bourns, Inc. SMD 2W Resistor CRM2512-JW-104ELF

Description
RES SMD 100K OHM 5% 2W 2512 Product overview: CRM2512-JW-104ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-JW-104ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 100K OHM 5% 2W 2512 Product overview: CRM2512-JW-104ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-JW-104ELF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-CRM2512-JW-104ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-CRM2512-JW-104ELF
SMD 2W Resistor 52-CRM2512-JW-104ELF
RES SMD 100K OHM 5% 2W 2512 Product overview: CRM2512-JW-104ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-JW-104ELF can be used for catalog matching and distributor lookup.

RES SMD 100K OHM 5% 2W 2512 Product overview: CRM2512-JW-104ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-JW-104ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 7203225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7203225
Surface Mount Resistors 7203225
Bourns CRM2512-JW-104ELF

Bourns CRM2512-JW-104ELF

Supplier's Site
Surface Mount Resistors - 7203225P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7203225P
Surface Mount Resistors 7203225P
Bourns CRM2512-JW-104ELF

Bourns CRM2512-JW-104ELF

Supplier's Site
Surface Mount Resistors - 1674487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1674487
Surface Mount Resistors 1674487
Bourns CRM2512-JW-104ELF

Bourns CRM2512-JW-104ELF

Supplier's Site
Chip Resistor - Surface Mount - CRM2512-JW-104ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-104ELFCT-ND
Chip Resistor - Surface Mount CRM2512-JW-104ELFCT-ND
100 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-104ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-104ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-JW-104ELFDKR-ND
100 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-104ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-104ELFTR-ND
Chip Resistor - Surface Mount CRM2512-JW-104ELFTR-ND
100 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1029591-CRM2512-JW-104ELF
Resistors - Chip Resistor - Surface Mount 1029591-CRM2512-JW-104ELF
Win Source Part Number: 1029591-CRM2512-JW-1 04ELF Category: Resistors>Chip Resistor - Surface Mount Series: CRM2512 Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) Alternative Parts (Cross-Reference): 3520100KJT; ERJ-1TYJ104U; CRCW2512100KJNEG; ERJ-S1TJ104U; RK73B3ATTE104JCRM251 2-JW-104ELF.; CRM2512JW104ELF; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Bourns Inc. Other Names: CRM2512-JW-104ELFCT, CRM2512-JW-104ELF-ND ,CRM2512-JW-104ELFDK R,CRM2512JW104ELF,CR M2512-JW-104ELFTR Base Product Number: CRM2512

Win Source Part Number: 1029591-CRM2512-JW-104ELF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRM2512
Features: Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm)
Alternative Parts (Cross-Reference): 3520100KJT; ERJ-1TYJ104U; CRCW2512100KJNEG; ERJ-S1TJ104U; RK73B3ATTE104JCRM2512-JW-104ELF.; CRM2512JW104ELF;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Other Names: CRM2512-JW-104ELFCT,CRM2512-JW-104ELF-ND,CRM2512-JW-104ELFDKR,CRM2512JW104ELF,CRM2512-JW-104ELFTR
Base Product Number: CRM2512

Buy Now Datasheet
Res, 100K, 5%, 2W, 2512, Thick Film; Resistance Bourns - 14P5610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 2W, 2512, Thick Film; Resistance Bourns
14P5610
Res, 100K, 5%, 2W, 2512, Thick Film; Resistance Bourns 14P5610
RES, 100K, 5%, 2W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 100K, 5%, 2W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site
Res, 100K, 5%, 2W, 2512, Thick Film; Resistance Bourns - 14T0337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 2W, 2512, Thick Film; Resistance Bourns
14T0337
Res, 100K, 5%, 2W, 2512, Thick Film; Resistance Bourns 14T0337
RES, 100K, 5%, 2W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 100K, 5%, 2W, 2512, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Crm Series, 100 Kohm, 2 W, 5%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns - 32T6611 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Crm Series, 100 Kohm, 2 W, 5%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns
32T6611
Smd Current Sense Resistors, Crm Series, 100 Kohm, 2 W, 5%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns 32T6611
SMD Current Sense Resistors, CRM Series, 100 kohm, 2 W, - 5%, 600 V, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, CRM Series, 100 kohm, 2 W, - 5%, 600 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 100K, 5%, 2W, 2512, Thick Film; Resistance Bourns - 12AC0480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 2W, 2512, Thick Film; Resistance Bourns
12AC0480
Res, 100K, 5%, 2W, 2512, Thick Film; Resistance Bourns 12AC0480
RES, 100K, 5%, 2W, 2512, THICK FILM; Resistance:100kohm; Product Range:CRM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

RES, 100K, 5%, 2W, 2512, THICK FILM; Resistance:100kohm; Product Range:CRM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-104ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-JW-104ELF
Chip Resistor - Surface Mount CRM2512-JW-104ELF
RES SMD 100K OHM 5% 2W 2512

RES SMD 100K OHM 5% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRM2512-JW-104ELF 7203225 7203225P CRM2512-JW-104ELFCT-ND 1029591-CRM2512-JW-104ELF 14P5610 32T6611 12AC0480 CRM2512-JW-104ELF
Product Name SMD 2W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 100K, 5%, 2W, 2512, Thick Film; Resistance Bourns Smd Current Sense Resistors, Crm Series, 100 Kohm, 2 W, 5%, 600 V, 2512 [6432 Metric] Rohs Compliant Bourns Res, 100K, 5%, 2W, 2512, Thick Film; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512; 2512 [6432 Metric] 2512 2512
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3924FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details