Bourns, Inc. Chip Resistor - Surface Mount CRM2512-JW-101ELF

Description
100 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2512-JW-101ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-101ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-JW-101ELFDKR-ND
100 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-101ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-101ELFCT-ND
Chip Resistor - Surface Mount CRM2512-JW-101ELFCT-ND
100 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-101ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-101ELFTR-ND
Chip Resistor - Surface Mount CRM2512-JW-101ELFTR-ND
100 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 100 OHM 2W Resistor - 52-CRM2512-JW-101ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 OHM 2W Resistor
52-CRM2512-JW-101ELF
SMD 100 OHM 2W Resistor 52-CRM2512-JW-101ELF
RES SMD 100 OHM 5% 2W 2512 Product overview: CRM2512-JW-101ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-JW-101ELF can be used for catalog matching and distributor lookup.

RES SMD 100 OHM 5% 2W 2512 Product overview: CRM2512-JW-101ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-JW-101ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-101ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-JW-101ELF
Chip Resistor - Surface Mount CRM2512-JW-101ELF
RES SMD 100 OHM 5% 2W 2512

RES SMD 100 OHM 5% 2W 2512

Supplier's Site Datasheet
Resistor, Thick Film, 100 Ohm, 2W, 5%; Resistance Bourns - 41Y1372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100 Ohm, 2W, 5%; Resistance Bourns
41Y1372
Resistor, Thick Film, 100 Ohm, 2W, 5%; Resistance Bourns 41Y1372
RESISTOR, THICK FILM, 100 OHM, 2W, 5%; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 100 OHM, 2W, 5%; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site
Res, 100R, 5%, 2W, Thick Film; Resistor Case Style Bourns - 12AC0479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 2W, Thick Film; Resistor Case Style Bourns
12AC0479
Res, 100R, 5%, 2W, Thick Film; Resistor Case Style Bourns 12AC0479
RES, 100R, 5%, 2W, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:100ohm; Product Range:CRM2512 Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100R, 5%, 2W, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:100ohm; Product Range:CRM2512 Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 100 Ohm, 2W, 5%; Resistance Bourns - 14P5607 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100 Ohm, 2W, 5%; Resistance Bourns
14P5607
Resistor, Thick Film, 100 Ohm, 2W, 5%; Resistance Bourns 14P5607
RESISTOR, THICK FILM, 100 OHM, 2W, 5%; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 100 OHM, 2W, 5%; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Crm Series, 100 Ohm, 2 W, 5%, 300 V, 2512 [6432 Metric] Rohs Compliant Bourns - 06X5105 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Crm Series, 100 Ohm, 2 W, 5%, 300 V, 2512 [6432 Metric] Rohs Compliant Bourns
06X5105
Surface Mount Chip Resistor, Thick Film, Crm Series, 100 Ohm, 2 W, 5%, 300 V, 2512 [6432 Metric] Rohs Compliant Bourns 06X5105
Surface Mount Chip Resistor, Thick Film, CRM Series, 100 ohm, 2 W, 5%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, CRM Series, 100 ohm, 2 W, 5%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRM2512-JW-101ELFDKR-ND 52-CRM2512-JW-101ELF CRM2512-JW-101ELF 41Y1372 12AC0479 06X5105
Product Name Chip Resistor - Surface Mount SMD 100 OHM 2W Resistor Chip Resistor - Surface Mount Resistor, Thick Film, 100 Ohm, 2W, 5%; Resistance Bourns Res, 100R, 5%, 2W, Thick Film; Resistor Case Style Bourns Surface Mount Chip Resistor, Thick Film, Crm Series, 100 Ohm, 2 W, 5%, 300 V, 2512 [6432 Metric] Rohs Compliant Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric) 2512; 2512 [6432 Metric] 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details