Bourns, Inc. Chip Resistor - Surface Mount CRM2512-FX-R680ELF

Description
680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM2512-FX-R680ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-R680ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-R680ELFTR-ND
680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-R680ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-R680ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-R680ELFDKR-ND
680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-R680ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-R680ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-R680ELFCT-ND
680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

680 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R68, 2W, 2512; Resistance Bourns - 34AK1240 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R68, 2W, 2512; Resistance Bourns
34AK1240
Current Sense Res, 0R68, 2W, 2512; Resistance Bourns 34AK1240
CURRENT SENSE RES, 0R68, 2W, 2512; Resistance:0.68ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R68, 2W, 2512; Resistance:0.68ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R68, 2W, 2512; Resistance Bourns - 23T2309 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R68, 2W, 2512; Resistance Bourns
23T2309
Current Sense Res, 0R68, 2W, 2512; Resistance Bourns 23T2309
CURRENT SENSE RES, 0R68, 2W, 2512; Resistance:0.68ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R68, 2W, 2512; Resistance:0.68ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CRM2512-FX-R680ELFTR-ND 34AK1240
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R68, 2W, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details