390 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
RES 0.39 OHM 1% 2W 2512
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | CRM2512-FX-R390ELF-ND | CRM2512-FX-R390ELF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | |
| Resistance Range | 0.3900 ohms | 0.3900 ohms |