RES 0.33 OHM 1% 2W 2512
330 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
RES 0.33 OHM 1% 2W 2512
RES 0.33 OHM 1% 2W 2512 Product overview: CRM2512-FX-R330ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-R330EL
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CRM2512-FX-R330ELFDKR-ND | 52-CRM2512-FX-R330ELF |
| Product Name | Chip Resistor - Surface Mount | 0.33 OHM 2W Resistor |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film |
| Mounting / Packaging | 2512; 2512 | 2512 (6432 Metric) |
| Resistance Range | 0.3300 ohms | 0.3300 ohms |