Bourns, Inc. Chip Resistor - Surface Mount CRM2512-FX-R300ELF

Description
300 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
300 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2512-FX-R300ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-R300ELFTR-ND
Chip Resistor - Surface Mount CRM2512-FX-R300ELFTR-ND
300 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

300 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-R300ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-R300ELFCT-ND
Chip Resistor - Surface Mount CRM2512-FX-R300ELFCT-ND
300 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

300 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-R300ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-R300ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-FX-R300ELFDKR-ND
300 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

300 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Surface Mount Resistors - 630171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630171
Surface Mount Resistors 630171
Bourns CRM2512-FX-R300ELF Resistor

Bourns CRM2512-FX-R300ELF Resistor

Supplier's Site
Resistor, Thick Film, 0.3 Ohm, 2W, 1%; Resistance Bourns - 14T0333 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.3 Ohm, 2W, 1%; Resistance Bourns
14T0333
Resistor, Thick Film, 0.3 Ohm, 2W, 1%; Resistance Bourns 14T0333
RESISTOR, THICK FILM, 0.3 OHM, 2W, 1%; Resistance:0.3ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.3 OHM, 2W, 1%; Resistance:0.3ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.3 Ohm, 2W, 1%; Resistance Bourns - 14P5592 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.3 Ohm, 2W, 1%; Resistance Bourns
14P5592
Thick Film Resistor, 0.3 Ohm, 2W, 1%; Resistance Bourns 14P5592
THICK FILM RESISTOR, 0.3 OHM, 2W, 1%; Resistance:0.3ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.3 OHM, 2W, 1%; Resistance:0.3ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRM2512-FX-R300ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-FX-R300ELF
Chip Resistor - Surface Mount CRM2512-FX-R300ELF
RES 0.3 OHM 1% 2W 2512

RES 0.3 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRM2512-FX-R300ELFTR-ND 630171 14T0333 CRM2512-FX-R300ELF
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistor, Thick Film, 0.3 Ohm, 2W, 1%; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.3000 ohms 1.00E-3 ohms 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details