Bourns, Inc. 0.25 OHM 2W Resistor CRM2512-FX-R250ELF

Description
RES 0.25 OHM 1% 2W 2512 Product overview: CRM2512-FX-R250ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-R250EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.25 OHM 1% 2W 2512 Product overview: CRM2512-FX-R250ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-R250EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25 OHM 2W Resistor - 52-CRM2512-FX-R250ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25 OHM 2W Resistor
52-CRM2512-FX-R250ELF
0.25 OHM 2W Resistor 52-CRM2512-FX-R250ELF
RES 0.25 OHM 1% 2W 2512 Product overview: CRM2512-FX-R250ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-R250EL F can be used for catalog matching and distributor lookup.

RES 0.25 OHM 1% 2W 2512 Product overview: CRM2512-FX-R250ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-R250ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-R250ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-R250ELFCT-ND
Chip Resistor - Surface Mount CRM2512-FX-R250ELFCT-ND
250 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

250 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-R250ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-R250ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-FX-R250ELFDKR-ND
250 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

250 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-R250ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-R250ELFTR-ND
Chip Resistor - Surface Mount CRM2512-FX-R250ELFTR-ND
250 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

250 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-R250ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-FX-R250ELF
Chip Resistor - Surface Mount CRM2512-FX-R250ELF
RES 0.25 OHM 1% 2W 2512

RES 0.25 OHM 1% 2W 2512

Supplier's Site Datasheet
Current Sense Res, 0R25, 1%, 2 W, 2512; Resistance Bourns - 67AC7571 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R25, 1%, 2 W, 2512; Resistance Bourns
67AC7571
Current Sense Res, 0R25, 1%, 2 W, 2512; Resistance Bourns 67AC7571
CURRENT SENSE RES, 0R25, 1%, 2 W, 2512; Resistance:0.25ohm; Product Range:CRM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R25, 1%, 2 W, 2512; Resistance:0.25ohm; Product Range:CRM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R25, 2W, 2512; Resistance Bourns - 34AK1238 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R25, 2W, 2512; Resistance Bourns
34AK1238
Current Sense Res, 0R25, 2W, 2512; Resistance Bourns 34AK1238
CURRENT SENSE RES, 0R25, 2W, 2512; Resistance:0.25ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R25, 2W, 2512; Resistance:0.25ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R25, 2W, 2512; Resistance Bourns - 75T9769 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R25, 2W, 2512; Resistance Bourns
75T9769
Current Sense Res, 0R25, 2W, 2512; Resistance Bourns 75T9769
CURRENT SENSE RES, 0R25, 2W, 2512; Resistance:0.25ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R25, 2W, 2512; Resistance:0.25ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRM2512-FX-R250ELF CRM2512-FX-R250ELFCT-ND CRM2512-FX-R250ELF 67AC7571 34AK1238
Product Name 0.25 OHM 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R25, 1%, 2 W, 2512; Resistance Bourns Current Sense Res, 0R25, 2W, 2512; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Operating DC Voltage 1.35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138602TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details