Bourns, Inc. Chip Resistor - Surface Mount CRM2512-FX-R220ELF

Description
220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM2512-FX-R220ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-R220ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-R220ELFTR-ND
220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-R220ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-R220ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-R220ELFDKR-ND
220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-R220ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-R220ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-R220ELFCT-ND
220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

220 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-R220ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-FX-R220ELF
Chip Resistor - Surface Mount CRM2512-FX-R220ELF
RES 0.22 OHM 1% 2W 2512

RES 0.22 OHM 1% 2W 2512

Supplier's Site Datasheet
Res, R220, 2W, Current Sense, 2512; Resistance Bourns - 23T2307 - Newark, An Avnet Company
Chicago, IL, United States
Res, R220, 2W, Current Sense, 2512; Resistance Bourns
23T2307
Res, R220, 2W, Current Sense, 2512; Resistance Bourns 23T2307
RES, R220, 2W, CURRENT SENSE, 2512; Resistance:0.22ohm; Product Range:CRM2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, R220, 2W, CURRENT SENSE, 2512; Resistance:0.22ohm; Product Range:CRM2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R220, 2W, Current Sense, 2512; Resistance Bourns - 34AK1237 - Newark, An Avnet Company
Chicago, IL, United States
Res, R220, 2W, Current Sense, 2512; Resistance Bourns
34AK1237
Res, R220, 2W, Current Sense, 2512; Resistance Bourns 34AK1237
RES, R220, 2W, CURRENT SENSE, 2512; Resistance:0.22ohm; Product Range:CRM2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, R220, 2W, CURRENT SENSE, 2512; Resistance:0.22ohm; Product Range:CRM2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 118-CRM2512-FX-R220ELFTR-ND CRM2512-FX-R220ELF 23T2307
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, R220, 2W, Current Sense, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details