Bourns, Inc. Chip Resistor - Surface Mount CRM2512-FX-R050ELF

Description
RES 0.05 OHM 1% 2W 2512
Request a Quote Datasheet
Description
RES 0.05 OHM 1% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM2512-FX-R050ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-R050ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-R050ELFDKR-ND
RES 0.05 OHM 1% 2W 2512

RES 0.05 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-R050ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-R050ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-R050ELFCT-ND
RES 0.05 OHM 1% 2W 2512

RES 0.05 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-R050ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-R050ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-R050ELFTR-ND
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-R050ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-FX-R050ELF
Chip Resistor - Surface Mount CRM2512-FX-R050ELF
RES 0.05 OHM 1% 2W 2512

RES 0.05 OHM 1% 2W 2512

Supplier's Site Datasheet
Current Sense Res, 0R05, 1%, 2W, 2512; Resistance Bourns - 81Y0996 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 2W, 2512; Resistance Bourns
81Y0996
Current Sense Res, 0R05, 1%, 2W, 2512; Resistance Bourns 81Y0996
CURRENT SENSE RES, 0R05, 1%, 2W, 2512; Resistance:0.05ohm; Product Range:CRM2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 2W, 2512; Resistance:0.05ohm; Product Range:CRM2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 118-CRM2512-FX-R050ELFDKR-ND CRM2512-FX-R050ELF 81Y0996
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R05, 1%, 2W, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details