Bourns, Inc. Chip Resistor - Surface Mount CRM2512-FX-6982ELF

Description
69.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote
Description
69.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRM2512-FX-6982ELF is a surface mount chip resistor from Lingto Electronic Limited, designed for high power applications. It features a thick film technology with a power rating of 2 watts at 70 °C and operates within a temperature range of -55 °C to +155 °C. This resistor is available in a low resistance value of 69.8 kΩ with a tolerance of ±1%. The maximum working voltage is 300 V, and it has a moisture sensitivity level of 1, indicating good reliability in various environments. The product is RoHS compliant, making it suitable for environmentally conscious designs. Its applications include current sensing and power supply circuits, making it a versatile choice for engineers looking for reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The CRM2512-FX-6982ELF is a surface mount chip resistor from Lingto Electronic Limited, designed for high power applications. It features a thick film technology with a power rating of 2 watts at 70 °C and operates within a temperature range of -55 °C to +155 °C. This resistor is available in a low resistance value of 69.8 kΩ with a tolerance of ±1%. The maximum working voltage is 300 V, and it has a moisture sensitivity level of 1, indicating good reliability in various environments. The product is RoHS compliant, making it suitable for environmentally conscious designs. Its applications include current sensing and power supply circuits, making it a versatile choice for engineers looking for reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2512-FX-6982ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-6982ELF-ND
Chip Resistor - Surface Mount CRM2512-FX-6982ELF-ND
69.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

69.8 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-6982ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-FX-6982ELF
Chip Resistor - Surface Mount CRM2512-FX-6982ELF
RES SMD 69.8K OHM 1% 2W 2512

RES SMD 69.8K OHM 1% 2W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-6982ELF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-FX-6982ELF
Chip Resistor - Surface Mount CRM2512-FX-6982ELF
RES SMD 69.8K OHM 1% 2W 2512

RES SMD 69.8K OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number CRM2512-FX-6982ELF-ND CRM2512-FX-6982ELF CRM2512-FX-6982ELF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers