Bourns, Inc. Chip Resistor - Surface Mount CRM2512-FX-51R0ELF

Description
RES SMD 51 OHM 1% 2W 2512
Request a Quote Datasheet
Description
RES SMD 51 OHM 1% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM2512-FX-51R0ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-51R0ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-51R0ELFDKR-ND
RES SMD 51 OHM 1% 2W 2512

RES SMD 51 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-51R0ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-51R0ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-51R0ELFCT-ND
RES SMD 51 OHM 1% 2W 2512

RES SMD 51 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-51R0ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-51R0ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-51R0ELFTR-ND
51 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

51 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 51 OHM 2W Resistor - 52-CRM2512-FX-51R0ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51 OHM 2W Resistor
52-CRM2512-FX-51R0ELF
SMD 51 OHM 2W Resistor 52-CRM2512-FX-51R0ELF
RES SMD 51 OHM 1% 2W 2512 Product overview: CRM2512-FX-51R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-51R0EL F can be used for catalog matching and distributor lookup.

RES SMD 51 OHM 1% 2W 2512 Product overview: CRM2512-FX-51R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-51R0ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-51R0ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-FX-51R0ELF
Chip Resistor - Surface Mount CRM2512-FX-51R0ELF
RES SMD 51 OHM 1% 2W 2512

RES SMD 51 OHM 1% 2W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-51R0ELF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-FX-51R0ELF
Chip Resistor - Surface Mount CRM2512-FX-51R0ELF
RES SMD 51 OHM 1% 2W 2512

RES SMD 51 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 118-CRM2512-FX-51R0ELFDKR-ND 52-CRM2512-FX-51R0ELF CRM2512-FX-51R0ELF CRM2512-FX-51R0ELF
Product Name Chip Resistor - Surface Mount SMD 51 OHM 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details