RES SMD 51K OHM 1% 2W 2512 Product overview: CRM2512-FX-5102ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-5102EL
51 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
51 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
51 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
RES SMD 51K OHM 1% 2W 2512
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-CRM2512-FX-5102ELF | 118-CRM2512-FX-5102ELFTR-ND | CRM2512-FX-5102ELF |
| Product Name | SMD 2W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 51000 ohms | ||
| Power Rating | 2 watts | 2 watts | 2 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |