4.3 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
4.3 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
4.3 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CRM2512-FX-4R30ELFDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 |
| Resistance Range | 4.3 ohms |