Bourns, Inc. Chip Resistor - Surface Mount CRM2512-FX-4422ELF

Description
44.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
44.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM2512-FX-4422ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-4422ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-4422ELFTR-ND
44.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

44.2 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-4422ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-4422ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-4422ELFCT-ND
RES SMD 44.2K OHM 1% 2W 2512

RES SMD 44.2K OHM 1% 2W 2512

Buy Now Datasheet
SMD 2W Resistor - 52-CRM2512-FX-4422ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-CRM2512-FX-4422ELF
SMD 2W Resistor 52-CRM2512-FX-4422ELF
RES SMD 44.2K OHM 1% 2W 2512 Product overview: CRM2512-FX-4422ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-4422EL F can be used for catalog matching and distributor lookup.

RES SMD 44.2K OHM 1% 2W 2512 Product overview: CRM2512-FX-4422ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-4422ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Reshighpower 2512 44K2 1% 2W Tc100 Bourns - 98AC1093 - Newark, An Avnet Company
Chicago, IL, United States
Reshighpower 2512 44K2 1% 2W Tc100 Bourns
98AC1093
Reshighpower 2512 44K2 1% 2W Tc100 Bourns 98AC1093
RESHIGHPOWER 2512 44K2 1% 2W TC100

RESHIGHPOWER 2512 44K2 1% 2W TC100

Supplier's Site
Chip Resistor - Surface Mount - CRM2512-FX-4422ELF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-FX-4422ELF
Chip Resistor - Surface Mount CRM2512-FX-4422ELF
RES SMD 44.2K OHM 1% 2W 2512

RES SMD 44.2K OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 118-CRM2512-FX-4422ELFTR-ND 52-CRM2512-FX-4422ELF 98AC1093 CRM2512-FX-4422ELF
Product Name Chip Resistor - Surface Mount SMD 2W Resistor Reshighpower 2512 44K2 1% 2W Tc100 Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric) 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers