Bourns, Inc. Chip Resistor - Surface Mount CRM2512-FX-2210ELF

Description
221 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
221 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2512-FX-2210ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-2210ELF-ND
Chip Resistor - Surface Mount CRM2512-FX-2210ELF-ND
221 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

221 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-2210ELF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-FX-2210ELF
Chip Resistor - Surface Mount CRM2512-FX-2210ELF
RES 221 OHM 1% 2W 2512

RES 221 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CRM2512-FX-2210ELF-ND CRM2512-FX-2210ELF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573267 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details