Bourns, Inc. SMD 220 OHM 2W Resistor CRM2512-FX-2200ELF

Description
RES SMD 220 OHM 1% 2W 2512 Product overview: CRM2512-FX-2200ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-2200EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 220 OHM 1% 2W 2512 Product overview: CRM2512-FX-2200ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-2200EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220 OHM 2W Resistor - 52-CRM2512-FX-2200ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220 OHM 2W Resistor
52-CRM2512-FX-2200ELF
SMD 220 OHM 2W Resistor 52-CRM2512-FX-2200ELF
RES SMD 220 OHM 1% 2W 2512 Product overview: CRM2512-FX-2200ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-2200EL F can be used for catalog matching and distributor lookup.

RES SMD 220 OHM 1% 2W 2512 Product overview: CRM2512-FX-2200ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-2200ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-2200ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-2200ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-2200ELFTR-ND
220 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

220 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-2200ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-2200ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-2200ELFDKR-ND
220 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

220 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-2200ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-2200ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-2200ELFCT-ND
220 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

220 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 220R, 1%, 2512, Thick Film; Resistor Case Style Bourns - 67AC7577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 2512, Thick Film; Resistor Case Style Bourns
67AC7577
Res, 220R, 1%, 2512, Thick Film; Resistor Case Style Bourns 67AC7577
RES, 220R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:220ohm; Product Range:CRM Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 220R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:220ohm; Product Range:CRM Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRM2512-FX-2200ELF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRM2512-FX-2200ELF
Resistors - Chip Resistor - Surface Mount CRM2512-FX-2200ELF
RES SMD 220 OHM 1% 2W 2512

RES SMD 220 OHM 1% 2W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRM2512-FX-2200ELF 118-CRM2512-FX-2200ELFTR-ND 67AC7577 CRM2512-FX-2200ELF
Product Name SMD 220 OHM 2W Resistor Chip Resistor - Surface Mount Res, 220R, 1%, 2512, Thick Film; Resistor Case Style Bourns Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512 2512; 2512 (6432 Metric)
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating DC Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details