Bourns, Inc. Chip Resistor - Surface Mount CRM2512-FX-2002ELF

Description
20 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
20 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM2512-FX-2002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-2002ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-2002ELFTR-ND
20 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

20 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-2002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-2002ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-2002ELFDKR-ND
RES SMD 20K OHM 1% 2W 2512

RES SMD 20K OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-2002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-2002ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-2002ELFCT-ND
RES SMD 20K OHM 1% 2W 2512

RES SMD 20K OHM 1% 2W 2512

Buy Now Datasheet
SMD 2W Resistor - 52-CRM2512-FX-2002ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-CRM2512-FX-2002ELF
SMD 2W Resistor 52-CRM2512-FX-2002ELF
RES SMD 20K OHM 1% 2W 2512 Product overview: CRM2512-FX-2002ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-2002EL F can be used for catalog matching and distributor lookup.

RES SMD 20K OHM 1% 2W 2512 Product overview: CRM2512-FX-2002ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-2002ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-2002ELF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-FX-2002ELF
Chip Resistor - Surface Mount CRM2512-FX-2002ELF
RES SMD 20K OHM 1% 2W 2512

RES SMD 20K OHM 1% 2W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-2002ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-FX-2002ELF
Chip Resistor - Surface Mount CRM2512-FX-2002ELF
RES SMD 20K OHM 1% 2W 2512

RES SMD 20K OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 118-CRM2512-FX-2002ELFTR-ND 52-CRM2512-FX-2002ELF CRM2512-FX-2002ELF CRM2512-FX-2002ELF
Product Name Chip Resistor - Surface Mount SMD 2W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176071-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers